Essentra Components Cable Ties and Zip Ties CT008B

Description
"Standard, Locking Black 1.18"" (30.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.18"" (30.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3708-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3708-ND
Cable Ties and Zip Ties RPC3708-ND
"Standard, Locking Black 1.18"" (30.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 1.18"" (30.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Ties and Zip Ties - CT008B - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
CT008B
Cable Ties and Zip Ties CT008B
CBL TIE LOCKING BLK 30LBS 4.72"

CBL TIE LOCKING BLK 30LBS 4.72"

Supplier's Site Datasheet
Cable Tie, 120Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3356 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 120Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3356
Cable Tie, 120Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3356
CABLE TIE, 120MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:120mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:40mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 120MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:120mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:40mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number RPC3708-ND CT008B 66AJ3356
Product Name Cable Ties and Zip Ties Cable Ties and Zip Ties Cable Tie, 120Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details