Essentra Components Cable Ties and Zip Ties CTR011A

Description
"Standard, Releasable Natural 4.02"" (102.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Releasable Natural 4.02"" (102.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3800-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3800-ND
Cable Ties and Zip Ties RPC3800-ND
"Standard, Releasable Natural 4.02"" (102.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

"Standard, Releasable Natural 4.02"" (102.00mm) 0.189"" (4.80mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 370Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3284 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 370Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3284
Cable Tie, 370Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3284
CABLE TIE, 370MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Releasable; Product Range:CTR Series RoHS Compliant: Yes

CABLE TIE, 370MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Releasable; Product Range:CTR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3800-ND 66AJ3284
Product Name Cable Ties and Zip Ties Cable Tie, 370Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details