Essentra Components Cable Ties and Zip Ties CT013A

Description
"Standard, Locking Natural 2.91"" (74.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 2.91"" (74.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1926-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1926-ND
Cable Ties and Zip Ties RPC1926-ND
"Standard, Locking Natural 2.91"" (74.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 2.91"" (74.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie, 250Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3371 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 250Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3371
Cable Tie, 250Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3371
CABLE TIE, 250MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:74mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 250MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:74mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1926-ND 66AJ3371
Product Name Cable Ties and Zip Ties Cable Tie, 250Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details