"Standard, Locking Yellow 2.91"" (74.00mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
CABLE TIE, 250MM, NYLON 6.6, YELLOW; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:74mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | CT013Y-ND | 66AJ3377 |
| Product Name | Cable Ties and Zip Ties | Cable Tie, 250Mm, Nylon 6.6, Yellow; Cable Tie Material Essentra Components |
| Color | Yellow |