Essentra Components Cable Ties and Zip Ties CT001B

Description
"Standard, Locking Black 0.71"" (18.00mm) 0.094"" (2.39mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.71"" (18.00mm) 0.094"" (2.39mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC1925-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1925-ND
Cable Ties and Zip Ties RPC1925-ND
"Standard, Locking Black 0.71"" (18.00mm) 0.094"" (2.39mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.71"" (18.00mm) 0.094"" (2.39mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 75Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 85AH9317 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 75Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
85AH9317
Cable Tie, 75Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 85AH9317
CABLE TIE, 75MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:75mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:18mm; Cable Tie Type:Miniature; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 75MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:75mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:18mm; Cable Tie Type:Miniature; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC1925-ND 85AH9317
Product Name Cable Ties and Zip Ties Cable Tie, 75Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details