Essentra Components Cable Ties and Zip Ties CT068A

Description
"Standard, Locking Natural 3.07"" (77.98mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 3.07"" (77.98mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3035-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3035-ND
Cable Ties and Zip Ties RPC3035-ND
"Standard, Locking Natural 3.07"" (77.98mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 3.07"" (77.98mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Cable Tie, 280Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3451 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 280Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3451
Cable Tie, 280Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3451
CABLE TIE, 280MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:280mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:78mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 280MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:280mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:78mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3035-ND 66AJ3451
Product Name Cable Ties and Zip Ties Cable Tie, 280Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - 102538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details