Essentra Components Cable Ties and Zip Ties HT-4.9

Description
"Hanking, Releasable Natural 1.10"" (27.94mm) 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Hanking, Releasable Natural 1.10"" (27.94mm) 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RP702-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RP702-ND
Cable Ties and Zip Ties RP702-ND
"Hanking, Releasable Natural 1.10"" (27.94mm) 0.250"" (6.35mm)"

"Hanking, Releasable Natural 1.10"" (27.94mm) 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Tie, 125Mm, Polyethylene, Natural; Cable Tie Material Essentra Components - 66AJ3911 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 125Mm, Polyethylene, Natural; Cable Tie Material Essentra Components
66AJ3911
Cable Tie, 125Mm, Polyethylene, Natural; Cable Tie Material Essentra Components 66AJ3911
CABLE TIE, 125MM, POLYETHYLENE, NATURAL; Cable Tie Material:PE (Polyethylene); Cable Tie Length:125mm; Cable Tie Width:6.4mm; Cable Bundle Diameter Max:28mm; Cable Tie Type:Hanking; Product Range:HT Series RoHS Compliant: Yes

CABLE TIE, 125MM, POLYETHYLENE, NATURAL; Cable Tie Material:PE (Polyethylene); Cable Tie Length:125mm; Cable Tie Width:6.4mm; Cable Bundle Diameter Max:28mm; Cable Tie Type:Hanking; Product Range:HT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RP702-ND 66AJ3911
Product Name Cable Ties and Zip Ties Cable Tie, 125Mm, Polyethylene, Natural; Cable Tie Material Essentra Components
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details