Essentra Components Cable Ties and Zip Ties CT080B

Description
"Standard, Locking Black 10.63"" (270.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 10.63"" (270.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3783-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3783-ND
Cable Ties and Zip Ties RPC3783-ND
"Standard, Locking Black 10.63"" (270.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

"Standard, Locking Black 10.63"" (270.00mm) 0.354"" (9.00mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 914Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3483 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 914Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3483
Cable Tie, 914Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3483
CABLE TIE, 914MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:270mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 914MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:914mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:270mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3783-ND 66AJ3483
Product Name Cable Ties and Zip Ties Cable Tie, 914Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details