Essentra Components Ball Cable Ties - Standard, Removable BT-12-10-RD

Description
Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping
Request a Quote Datasheet
Description
Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Cable Ties - Standard, Removable - BT-12-10-RD - Essentra Components
Erie, PA, USA
Ball Cable Ties - Standard, Removable
BT-12-10-RD
Ball Cable Ties - Standard, Removable BT-12-10-RD
Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping

Ball Cable Ties are designed to allow easy application and release of the cable while preventing slipping

Supplier's Site
Cable Ties and Zip Ties - RPC1163-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1163-ND
Cable Ties and Zip Ties RPC1163-ND
"Beaded, Releasable Red 3.62"" (92.07mm) 0.095"" (2.41mm)"

"Beaded, Releasable Red 3.62"" (92.07mm) 0.095"" (2.41mm)"

Buy Now Datasheet
Cable Tie, 323.9Mm, Polypropylene, Red; Cable Tie Material Essentra Components - 66AJ3170 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 323.9Mm, Polypropylene, Red; Cable Tie Material Essentra Components
66AJ3170
Cable Tie, 323.9Mm, Polypropylene, Red; Cable Tie Material Essentra Components 66AJ3170
CABLE TIE, 323.9MM, POLYPROPYLENE, RED; Cable Tie Material:PP (Polypropylene); Cable Tie Length:323.9mm; Cable Tie Width:-; Cable Bundle Diameter Max:92.1mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

CABLE TIE, 323.9MM, POLYPROPYLENE, RED; Cable Tie Material:PP (Polypropylene); Cable Tie Length:323.9mm; Cable Tie Width:-; Cable Bundle Diameter Max:92.1mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number BT-12-10-RD RPC1163-ND 66AJ3170
Product Name Ball Cable Ties - Standard, Removable Cable Ties and Zip Ties Cable Tie, 323.9Mm, Polypropylene, Red; Cable Tie Material Essentra Components
Material Polypropylene Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers