Essentra Components Cable Ties and Zip Ties 1293372

Description
"Standard, Locking Black 2.40"" (61.00mm) 0.295"" (7.50mm) 51 lbs (23.13 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 2.40"" (61.00mm) 0.295"" (7.50mm) 51 lbs (23.13 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC2220-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC2220-ND
Cable Ties and Zip Ties RPC2220-ND
"Standard, Locking Black 2.40"" (61.00mm) 0.295"" (7.50mm) 51 lbs (23.13 kg)"

"Standard, Locking Black 2.40"" (61.00mm) 0.295"" (7.50mm) 51 lbs (23.13 kg)"

Buy Now Datasheet
Cable Tie, Pp, 240Mm X 7.6Mm, Black; Cable Tie Material Essentra Components - 66AJ4996 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pp, 240Mm X 7.6Mm, Black; Cable Tie Material Essentra Components
66AJ4996
Cable Tie, Pp, 240Mm X 7.6Mm, Black; Cable Tie Material Essentra Components 66AJ4996
CABLE TIE, PP, 240MM X 7.6MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:240mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:61mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, PP, 240MM X 7.6MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:240mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:61mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC2220-ND 66AJ4996
Product Name Cable Ties and Zip Ties Cable Tie, Pp, 240Mm X 7.6Mm, Black; Cable Tie Material Essentra Components
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details