Essentra Components Cable Ties and Zip Ties 1293369

Description
"Standard, Locking Black 1.42"" (36.00mm) 0.142"" (3.61mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.42"" (36.00mm) 0.142"" (3.61mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC2217-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC2217-ND
Cable Ties and Zip Ties RPC2217-ND
"Standard, Locking Black 1.42"" (36.00mm) 0.142"" (3.61mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 1.42"" (36.00mm) 0.142"" (3.61mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, Pp, 150Mm X 3.6Mm, Black; Cable Tie Material Essentra Components - 66AJ4993 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pp, 150Mm X 3.6Mm, Black; Cable Tie Material Essentra Components
66AJ4993
Cable Tie, Pp, 150Mm X 3.6Mm, Black; Cable Tie Material Essentra Components 66AJ4993
CABLE TIE, PP, 150MM X 3.6MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, PP, 150MM X 3.6MM, BLACK; Cable Tie Material:PP (Polypropylene); Cable Tie Length:150mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:36mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC2217-ND 66AJ4993
Product Name Cable Ties and Zip Ties Cable Tie, Pp, 150Mm X 3.6Mm, Black; Cable Tie Material Essentra Components
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details