Essentra Components Cable Ties and Zip Ties CTMT001A

Description
"Standard, Locking Natural 0.98"" (25.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.98"" (25.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC2251-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC2251-ND
Cable Ties and Zip Ties RPC2251-ND
"Standard, Locking Natural 0.98"" (25.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.98"" (25.00mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
CABLE TIE SCREW MOUNTNYL NATURAL - CTMT001A - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE TIE SCREW MOUNTNYL NATURAL
CTMT001A
CABLE TIE SCREW MOUNTNYL NATURAL CTMT001A
CABLE TIE SCREW MOUNTNYL NATURAL

CABLE TIE SCREW MOUNTNYL NATURAL

Buy Now
Cable Tie, 110Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3277 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 110Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3277
Cable Tie, 110Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3277
CABLE TIE, 110MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Screw Mount; Product Range:CTMT Series RoHS Compliant: Yes

CABLE TIE, 110MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:110mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Cable Tie Type:Screw Mount; Product Range:CTMT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number RPC2251-ND CTMT001A 66AJ3277
Product Name Cable Ties and Zip Ties CABLE TIE SCREW MOUNTNYL NATURAL Cable Tie, 110Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details