Essentra Components Cable Tie, 679Mm, Stainless Steel, -999; Cable Tie Material Essentra Components MT-21

Description
CABLE TIE, 679MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:679mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes
Description
CABLE TIE, 679MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:679mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 679Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4046 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 679Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4046
Cable Tie, 679Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4046
CABLE TIE, 679MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:679mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 679MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:679mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4046
Product Name Cable Tie, 679Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details