Essentra Components Cable Ties and Zip Ties BT-2-01-BK

Description
"Beaded, Releasable Black 0.56"" (14.29mm)"
Request a Quote Datasheet
Description
"Beaded, Releasable Black 0.56"" (14.29mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC5677-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC5677-ND
Cable Ties and Zip Ties RPC5677-ND
"Beaded, Releasable Black 0.56"" (14.29mm)"

"Beaded, Releasable Black 0.56"" (14.29mm)"

Buy Now Datasheet
Beaded Cable Tie, Nylon 6.6, 63.5Mm, Blk; Cable Tie Material Essentra Components - 66AJ3172 - Newark, An Avnet Company
Chicago, IL, United States
Beaded Cable Tie, Nylon 6.6, 63.5Mm, Blk; Cable Tie Material Essentra Components
66AJ3172
Beaded Cable Tie, Nylon 6.6, 63.5Mm, Blk; Cable Tie Material Essentra Components 66AJ3172
BEADED CABLE TIE, NYLON 6.6, 63.5MM, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:63.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:14.3mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

BEADED CABLE TIE, NYLON 6.6, 63.5MM, BLK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:63.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:14.3mm; Cable Tie Type:Beaded; Product Range:BT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC5677-ND 66AJ3172
Product Name Cable Ties and Zip Ties Beaded Cable Tie, Nylon 6.6, 63.5Mm, Blk; Cable Tie Material Essentra Components
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604771-9 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
3 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details