Essentra Components Cable Tie, Pa66, 155.4Mm X 3.5Mm/natural; Cable Tie Material Essentra Components NTA15535PMTG

Description
CABLE TIE, PA66, 155.4MM X 3.5MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.4mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes
Description
CABLE TIE, PA66, 155.4MM X 3.5MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.4mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Pa66, 155.4Mm X 3.5Mm/natural; Cable Tie Material Essentra Components - 66AJ4241 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, 155.4Mm X 3.5Mm/natural; Cable Tie Material Essentra Components
66AJ4241
Cable Tie, Pa66, 155.4Mm X 3.5Mm/natural; Cable Tie Material Essentra Components 66AJ4241
CABLE TIE, PA66, 155.4MM X 3.5MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.4mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

CABLE TIE, PA66, 155.4MM X 3.5MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155.4mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:-; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4241
Product Name Cable Tie, Pa66, 155.4Mm X 3.5Mm/natural; Cable Tie Material Essentra Components
Length 6.12 inch (155 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details