Essentra Components Cable Tie, Pa66, 130.2Mm X 4.8Mm/natural; Cable Tie Material Essentra Components NTA13048WPM

Description
CABLE TIE, PA66, 130.2MM X 4.8MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:130.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes
Description
CABLE TIE, PA66, 130.2MM X 4.8MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:130.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Pa66, 130.2Mm X 4.8Mm/natural; Cable Tie Material Essentra Components - 66AJ4239 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Pa66, 130.2Mm X 4.8Mm/natural; Cable Tie Material Essentra Components
66AJ4239
Cable Tie, Pa66, 130.2Mm X 4.8Mm/natural; Cable Tie Material Essentra Components 66AJ4239
CABLE TIE, PA66, 130.2MM X 4.8MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:130.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

CABLE TIE, PA66, 130.2MM X 4.8MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:130.2mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Cable Tie Type:Push Mount; Product Range:NTA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4239
Product Name Cable Tie, Pa66, 130.2Mm X 4.8Mm/natural; Cable Tie Material Essentra Components
Length 5.13 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details