Essentra Components Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components MT-22

Description
CABLE TIE, 838MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes
Description
CABLE TIE, 838MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4047 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4047
Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4047
CABLE TIE, 838MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 838MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:838mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:254mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4047
Product Name Cable Tie, 838Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details