Essentra Components Cable Ties and Zip Ties CT074A

Description
"Standard, Locking Natural 6.54"" (166.00mm) 0.315"" (8.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 6.54"" (166.00mm) 0.315"" (8.00mm) 175 lbs (79.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CT074A-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CT074A-ND
Cable Ties and Zip Ties CT074A-ND
"Standard, Locking Natural 6.54"" (166.00mm) 0.315"" (8.00mm) 175 lbs (79.40 kg)"

"Standard, Locking Natural 6.54"" (166.00mm) 0.315"" (8.00mm) 175 lbs (79.40 kg)"

Buy Now Datasheet
Cable Tie, 550Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3469 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 550Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3469
Cable Tie, 550Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3469
CABLE TIE, 550MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:550mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:166mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 550MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:550mm; Cable Tie Width:8mm; Cable Bundle Diameter Max:166mm; Cable Tie Type:Heavy Duty; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number CT074A-ND 66AJ3469
Product Name Cable Ties and Zip Ties Cable Tie, 550Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-005 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details