Essentra Components Cable Ties and Zip Ties CTWR071A

Description
"Standard, Locking Black 4.33"" (110.00mm) 0.252"" (6.40mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.33"" (110.00mm) 0.252"" (6.40mm) 100 lbs (45.36 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - CTWR071A-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CTWR071A-ND
Cable Ties and Zip Ties CTWR071A-ND
"Standard, Locking Black 4.33"" (110.00mm) 0.252"" (6.40mm) 100 lbs (45.36 kg)"

"Standard, Locking Black 4.33"" (110.00mm) 0.252"" (6.40mm) 100 lbs (45.36 kg)"

Buy Now Datasheet
Cable Tie, 380Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3319 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 380Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3319
Cable Tie, 380Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3319
CABLE TIE, 380MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:380mm; Cable Tie Width:6.4mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Heavy Duty; Product Range:CTWR Series RoHS Compliant: Yes

CABLE TIE, 380MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:380mm; Cable Tie Width:6.4mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Heavy Duty; Product Range:CTWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number CTWR071A-ND 66AJ3319
Product Name Cable Ties and Zip Ties Cable Tie, 380Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details