Essentra Components Cable Ties and Zip Ties CT001A

Description
"Standard, Locking Natural 0.71"" (18.00mm) 0.094"" (2.39mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 0.71"" (18.00mm) 0.094"" (2.39mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3693-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3693-ND
Cable Ties and Zip Ties RPC3693-ND
"Standard, Locking Natural 0.71"" (18.00mm) 0.094"" (2.39mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 0.71"" (18.00mm) 0.094"" (2.39mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 75Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 85AH9316 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 75Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
85AH9316
Cable Tie, 75Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 85AH9316
CABLE TIE, 75MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:75mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:18mm; Cable Tie Type:Miniature; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 75MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:75mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:18mm; Cable Tie Type:Miniature; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3693-ND 85AH9316
Product Name Cable Ties and Zip Ties Cable Tie, 75Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details