Essentra Components Ball Cable Ties - Standard, Locking LBT-18-01

Description
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping however the locking Ball Cable Ties come with added stability and security
Request a Quote Datasheet
Description
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping however the locking Ball Cable Ties come with added stability and security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Cable Ties - Standard, Locking - LBT-18-01 - Essentra Components
Erie, PA, USA
Ball Cable Ties - Standard, Locking
LBT-18-01
Ball Cable Ties - Standard, Locking LBT-18-01
Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping however the locking Ball Cable Ties come with added stability and security

Ball Cable Ties are designed to allow easy application and release of the cable whilst preventing slipping however the locking Ball Cable Ties come with added stability and security

Supplier's Site
Cable Ties and Zip Ties - RPC1745-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC1745-ND
Cable Ties and Zip Ties RPC1745-ND
"Beaded, Locking Natural 1.40"" (35.56mm) 0.080"" (2.03mm) 18 lbs (8.16 kg)"

"Beaded, Locking Natural 1.40"" (35.56mm) 0.080"" (2.03mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 150Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3953 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 150Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3953
Cable Tie, 150Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3953
CABLE TIE, 150MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:150mm; Cable Tie Width:2mm; Cable Bundle Diameter Max:35.6mm; Cable Tie Type:Beaded; Product Range:LBT Series RoHS Compliant: Yes

CABLE TIE, 150MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:150mm; Cable Tie Width:2mm; Cable Bundle Diameter Max:35.6mm; Cable Tie Type:Beaded; Product Range:LBT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number LBT-18-01 RPC1745-ND 66AJ3953
Product Name Ball Cable Ties - Standard, Locking Cable Ties and Zip Ties Cable Tie, 150Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details