Essentra Components Cable Ties and Zip Ties CT009A

Description
"Standard, Locking Natural 1.38"" (35.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.38"" (35.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3709-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3709-ND
Cable Ties and Zip Ties RPC3709-ND
"Standard, Locking Natural 1.38"" (35.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"

"Standard, Locking Natural 1.38"" (35.00mm) 0.126"" (3.20mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 142Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3357 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 142Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3357
Cable Tie, 142Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3357
CABLE TIE, 142MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:40mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

CABLE TIE, 142MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:142mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:40mm; Cable Tie Type:Intermediate; Product Range:CT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3709-ND 66AJ3357
Product Name Cable Ties and Zip Ties Cable Tie, 142Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details