Essentra Components Standard Cable Ties - Locking, Nylon CTHD009A

Description
Essentra offers a range of tough, high quality cable ties, suitable for a wide range of electrical applications. Our Standard Cable Ties come with a built in lock system to prevent accidental removal.
Request a Quote Datasheet
Description
Essentra offers a range of tough, high quality cable ties, suitable for a wide range of electrical applications. Our Standard Cable Ties come with a built in lock system to prevent accidental removal.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Cable Ties - Locking, Nylon - CTHD009A - Essentra Components
Erie, PA, USA
Standard Cable Ties - Locking, Nylon
CTHD009A
Standard Cable Ties - Locking, Nylon CTHD009A
Essentra offers a range of tough, high quality cable ties, suitable for a wide range of electrical applications. Our Standard Cable Ties come with a built in lock system to prevent accidental removal.

Essentra offers a range of tough, high quality cable ties, suitable for a wide range of electrical applications. Our Standard Cable Ties come with a built in lock system to prevent accidental removal.

Supplier's Site
Cable Ties and Zip Ties - CTHD009A-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
CTHD009A-ND
Cable Ties and Zip Ties CTHD009A-ND
"Standard, Locking Natural 12.48"" (317.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Standard, Locking Natural 12.48"" (317.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 1.03M, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3275 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.03M, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3275
Cable Tie, 1.03M, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3275
CABLE TIE, 1.03M, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.03m; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:317mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

CABLE TIE, 1.03M, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:1.03m; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:317mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number CTHD009A CTHD009A-ND 66AJ3275
Product Name Standard Cable Ties - Locking, Nylon Cable Ties and Zip Ties Cable Tie, 1.03M, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details