Essentra Components Cable Ties and Zip Ties BT-4-10-YL

Description
"Beaded, Releasable Yellow 1.00"" (25.40mm) 0.060"" (1.52mm)"
Request a Quote Datasheet
Description
"Beaded, Releasable Yellow 1.00"" (25.40mm) 0.060"" (1.52mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - BT-4-10-YL-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
BT-4-10-YL-ND
Cable Ties and Zip Ties BT-4-10-YL-ND
"Beaded, Releasable Yellow 1.00"" (25.40mm) 0.060"" (1.52mm)"

"Beaded, Releasable Yellow 1.00"" (25.40mm) 0.060"" (1.52mm)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Essentra Components - 28AH1148 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Essentra Components
28AH1148
Cable Ties; Cable Tie Material Essentra Components 28AH1148
CABLE TIES; CABLE TIE MATERIAL:PE (POLYETHYLENE); CABLE TIE LENGTH:101.6MM; CABLE TIE WIDTH:5.2MM; CABLE BUNDLE DIAMETER MAX:25.4MM; CABLE TIE TYPE:BEADED; PRODUCT RANGE:-; ACCESSORY TYPE:CABLE TIE; BODY MATERIAL:POLYETHYLEN E ROHS COMPLIANT: YES

CABLE TIES; CABLE TIE MATERIAL:PE (POLYETHYLENE); CABLE TIE LENGTH:101.6MM; CABLE TIE WIDTH:5.2MM; CABLE BUNDLE DIAMETER MAX:25.4MM; CABLE TIE TYPE:BEADED; PRODUCT RANGE:-; ACCESSORY TYPE:CABLE TIE; BODY MATERIAL:POLYETHYLENE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number BT-4-10-YL-ND 28AH1148
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Essentra Components
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details