Essentra Components Cable Tie, Ladder, 30.5Mm X 21Mm/natural; Cable Tie Material Essentra Components NM22LCC1000

Description
CABLE TIE, LADDER, 30.5MM X 21MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:30.5mm; Cable Tie Width:21mm; Cable Bundle Diameter Max:26mm; Cable Tie Type:Ladder; Product Range:- RoHS Compliant: Yes
Description
CABLE TIE, LADDER, 30.5MM X 21MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:30.5mm; Cable Tie Width:21mm; Cable Bundle Diameter Max:26mm; Cable Tie Type:Ladder; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Ladder, 30.5Mm X 21Mm/natural; Cable Tie Material Essentra Components - 66AJ4221 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ladder, 30.5Mm X 21Mm/natural; Cable Tie Material Essentra Components
66AJ4221
Cable Tie, Ladder, 30.5Mm X 21Mm/natural; Cable Tie Material Essentra Components 66AJ4221
CABLE TIE, LADDER, 30.5MM X 21MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:30.5mm; Cable Tie Width:21mm; Cable Bundle Diameter Max:26mm; Cable Tie Type:Ladder; Product Range:- RoHS Compliant: Yes

CABLE TIE, LADDER, 30.5MM X 21MM/NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:30.5mm; Cable Tie Width:21mm; Cable Bundle Diameter Max:26mm; Cable Tie Type:Ladder; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 66AJ4221
Product Name Cable Tie, Ladder, 30.5Mm X 21Mm/natural; Cable Tie Material Essentra Components
Length 1.2 inch (30.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details