Essentra Components Cable Ties and Zip Ties CTWR002A

Description
"Standard, Locking Black 0.91"" (23.11mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.91"" (23.11mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3801-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3801-ND
Cable Ties and Zip Ties RPC3801-ND
"Standard, Locking Black 0.91"" (23.11mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

"Standard, Locking Black 0.91"" (23.11mm) 0.098"" (2.50mm) 18 lbs (8.16 kg)"

Buy Now Datasheet
Cable Tie, 96Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components - 66AJ3285 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 96Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
66AJ3285
Cable Tie, 96Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components 66AJ3285
CABLE TIE, 96MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:96mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:23mm; Cable Tie Type:Miniature; Product Range:CTWR Series RoHS Compliant: Yes

CABLE TIE, 96MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:96mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:23mm; Cable Tie Type:Miniature; Product Range:CTWR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3801-ND 66AJ3285
Product Name Cable Ties and Zip Ties Cable Tie, 96Mm, Nylon 6.6, Black; Cable Tie Material Essentra Components
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details