Essentra Components Cable Ties and Zip Ties CTHD005A

Description
"Standard, Locking Natural 6.54"" (166.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 6.54"" (166.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - RPC3789-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
RPC3789-ND
Cable Ties and Zip Ties RPC3789-ND
"Standard, Locking Natural 6.54"" (166.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

"Standard, Locking Natural 6.54"" (166.00mm) 0.500"" (12.70mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 550Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components - 66AJ3267 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 550Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
66AJ3267
Cable Tie, 550Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components 66AJ3267
CABLE TIE, 550MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:550mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:166mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

CABLE TIE, 550MM, NYLON 6.6, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:550mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:166mm; Cable Tie Type:Heavy Duty; Product Range:CTHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number RPC3789-ND 66AJ3267
Product Name Cable Ties and Zip Ties Cable Tie, 550Mm, Nylon 6.6, Natural; Cable Tie Material Essentra Components
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details