Essentra Components Cable Ties and Zip Ties MT-30

Description
"Standard, Locking Silver 11.97"" (304.00mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 11.97"" (304.00mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MT-30-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MT-30-ND
Cable Ties and Zip Ties MT-30-ND
"Standard, Locking Silver 11.97"" (304.00mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"

"Standard, Locking Silver 11.97"" (304.00mm) 0.311"" (7.90mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 998Mm, Stainless Steel, -999; Cable Tie Material Essentra Components - 66AJ4056 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 998Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
66AJ4056
Cable Tie, 998Mm, Stainless Steel, -999; Cable Tie Material Essentra Components 66AJ4056
CABLE TIE, 998MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:998mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:304mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

CABLE TIE, 998MM, STAINLESS STEEL, -999; Cable Tie Material:Stainless Steel; Cable Tie Length:998mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:304mm; Cable Tie Type:Standard; Product Range:MT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MT-30-ND 66AJ4056
Product Name Cable Ties and Zip Ties Cable Tie, 998Mm, Stainless Steel, -999; Cable Tie Material Essentra Components
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details