Penn-Union Corp. Substation Tee Connector ABRR025

Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-11/16 INCH L X 2-1/2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE DIAMETER 6 AWG SOLID TO 250 MCM MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
Datasheet
Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-11/16 INCH L X 2-1/2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE DIAMETER 6 AWG SOLID TO 250 MCM MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABRR025 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABRR025
Substation Tee Connector ABRR025
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-11/16 INCH L X 2-1/2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.162 TO 0.575 INCH WIRE DIAMETER 6 AWG SOLID TO 250 MCM MAIN TUBE/CONDUCTOR SIZE 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE ABRR MODEL
  • CABLE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 4-11/16 INCH L X 2-1/2 INCH W SIZE
  • 3/8 INCH DIA BOLT SIZE
  • 0.162 TO 0.575 INCH WIRE DIAMETER
  • 6 AWG SOLID TO 250 MCM MAIN TUBE/CONDUCTOR SIZE
  • 6 AWG SOLID TO 250 MCM TAP TUBE/CONDUCTOR SIZE
  • ABRR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABRR025
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details