Penn-Union Corp. Splice Connector BCUA060

Description
TIN PLATED ALUMINUM MATERIAL BLACK COLOR 2 INCH 2 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 600 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-7/16 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL BLACK COLOR 2 INCH 2 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 600 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-7/16 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA060 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA060
Splice Connector BCUA060
TIN PLATED ALUMINUM MATERIAL BLACK COLOR 2 INCH 2 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 600 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-7/16 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • BLACK COLOR
  • 2 INCH
  • 2 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 600 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE
  • 1-7/16 INCH BARREL OUTER DIAMETER
  • PENN-CRIMPS. BRAND
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA060
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data