Penn-Union Corp. Splice Connector BCU050T

Description
TIN PLATED COPPER MATERIAL 3-1/2 INCH 3.5 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 500 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU-T MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL 3-1/2 INCH 3.5 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 500 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU-T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCU050T - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCU050T
Splice Connector BCU050T
TIN PLATED COPPER MATERIAL 3-1/2 INCH 3.5 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 500 MCM (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU-T MODEL
  • TIN PLATED COPPER MATERIAL
  • 3-1/2 INCH
  • 3.5 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 500 MCM (COPPER) CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCU-T MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCU050T
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Un-Insulated Ferrules - 2393.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details