Penn-Union Corp. Compression Cable Lug BLU075S

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 4 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1-7/16 INCH L X 1-29/32 INCH W X 17/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 4 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1-7/16 INCH L X 1-29/32 INCH W X 17/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU075S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU075S
Compression Cable Lug BLU075S
SEAMLESS TIN PLATED COPPER MATERIAL BLACK COLOR 4 INCH OVERALL LENGTH 1-5/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1-7/16 INCH L X 1-29/32 INCH W X 17/64 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • 4 INCH OVERALL LENGTH
  • 1-5/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 750 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 1-7/16 INCH L X 1-29/32 INCH W X 17/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU075S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
METRIC SCREW TERMINAL (BLUE) - 7695-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details