Penn-Union Corp. Compression Cable Lug BBLU060SFL

Description
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 5-1/8 INCH OVERALL LENGTH 2-11/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-22/T-472 DIE INDEX 1-1/2 INCH L X 1-23/32 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 5-1/8 INCH OVERALL LENGTH 2-11/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-22/T-472 DIE INDEX 1-1/2 INCH L X 1-23/32 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU060SFL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU060SFL
Compression Cable Lug BBLU060SFL
SEAMLESS TIN PLATED COPPER MATERIAL GREEN COLOR 5-1/8 INCH OVERALL LENGTH 2-11/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 600 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE T-22/T-472 DIE INDEX 1-1/2 INCH L X 1-23/32 INCH W X 0.27 INCH THK PAD SIZE 1 PAD HOLE(S) LONG, BELLED BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 5-1/8 INCH OVERALL LENGTH
  • 2-11/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • T-22/T-472 DIE INDEX
  • 1-1/2 INCH L X 1-23/32 INCH W X 0.27 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG, BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU060SFL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 1-179321-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details