TUBE TO TUBE TYPE
COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
6-1/2 INCH L X 2-3/4 INCH W SIZE
1/2 INCH DIA BOLT SIZE
1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
1 INCH IPS TAP TUBE/CONDUCTOR SIZE
ABN MODEL
Penn-Union Corp.
Done
Datasheet
Description
TUBE TO TUBE TYPE
COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
6-1/2 INCH L X 2-3/4 INCH W SIZE
1/2 INCH DIA BOLT SIZE
1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
1 INCH IPS TAP TUBE/CONDUCTOR SIZE
ABN MODEL
TUBE TO TUBE TYPE
COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
6-1/2 INCH L X 2-3/4 INCH W SIZE
1/2 INCH DIA BOLT SIZE
1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
1 INCH IPS TAP TUBE/CONDUCTOR SIZE
ABN MODEL
TUBE TO TUBE TYPE
COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL