Penn-Union Corp. Splice Connector B4A

Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.95 INCH .95 LENGTH IN INCH 0.16 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 22 TO 18 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.055 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet
Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.95 INCH .95 LENGTH IN INCH 0.16 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 22 TO 18 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.055 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B4A - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B4A
Splice Connector B4A
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.95 INCH .95 LENGTH IN INCH 0.16 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 22 TO 18 AWG (COPPER) CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE 0.055 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
  • BUTT TYPE
  • ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.95 INCH
  • .95 LENGTH IN INCH
  • 0.16 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 22 TO 18 AWG (COPPER) CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • 0.055 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • B MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B4A
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3545-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
3 suppliers
Un-Insulated Ferrules - 2392.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details