Penn-Union Corp. Splice Connector B8BHS

Description
BUTT, EXPANDED ENTRY TYPE COPPER MATERIAL BLUE COLOR 1.5 INCH 1.5 LENGTH IN INCH 0.665 INCH BARREL LENGTH 16 TO 14 AWG CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE WATER RESISTANT EXPANDED DIAMETER 0.18 INCH RECOVERED DIAMETER 0.08 INCH LENGTH IN INCH - UOM IN
Datasheet
Description
BUTT, EXPANDED ENTRY TYPE COPPER MATERIAL BLUE COLOR 1.5 INCH 1.5 LENGTH IN INCH 0.665 INCH BARREL LENGTH 16 TO 14 AWG CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE WATER RESISTANT EXPANDED DIAMETER 0.18 INCH RECOVERED DIAMETER 0.08 INCH LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B8BHS - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B8BHS
Splice Connector B8BHS
BUTT, EXPANDED ENTRY TYPE COPPER MATERIAL BLUE COLOR 1.5 INCH 1.5 LENGTH IN INCH 0.665 INCH BARREL LENGTH 16 TO 14 AWG CONDUCTOR SIZE PENN-CRIMPS. BRAND CONSTRUCTIONAL FEATURE WATER RESISTANT EXPANDED DIAMETER 0.18 INCH RECOVERED DIAMETER 0.08 INCH LENGTH IN INCH - UOM IN
  • BUTT, EXPANDED ENTRY TYPE
  • COPPER MATERIAL
  • BLUE COLOR
  • 1.5 INCH
  • 1.5 LENGTH IN INCH
  • 0.665 INCH BARREL LENGTH
  • 16 TO 14 AWG CONDUCTOR SIZE
  • PENN-CRIMPS. BRAND
  • CONSTRUCTIONAL FEATURE WATER RESISTANT
  • EXPANDED DIAMETER 0.18 INCH
  • RECOVERED DIAMETER 0.08 INCH
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B8BHS
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details