Penn-Union Corp. Compression Cable Lug BBLU080D

Description
COPPER MATERIAL 7 INCH OVERALL LENGTH 2-15/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 800 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH L X 1-31/32 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet
Description
COPPER MATERIAL 7 INCH OVERALL LENGTH 2-15/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 800 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH L X 1-31/32 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU080D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU080D
Compression Cable Lug BBLU080D
COPPER MATERIAL 7 INCH OVERALL LENGTH 2-15/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 800 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 3 INCH L X 1-31/32 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND BBLU MODEL
  • COPPER MATERIAL
  • 7 INCH OVERALL LENGTH
  • 2-15/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 800 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 3 INCH L X 1-31/32 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU080D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
4 suppliers
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details