Penn-Union Corp. Compression Cable Lug BLU030S7

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-5/8 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-17 DIE INDEX 1 INCH L X 1-3/16 INCH W X 5/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-5/8 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-17 DIE INDEX 1 INCH L X 1-3/16 INCH W X 5/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU030S7 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU030S7
Compression Cable Lug BLU030S7
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 2-5/8 INCH OVERALL LENGTH 1-1/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE T-17 DIE INDEX 1 INCH L X 1-3/16 INCH W X 5/32 INCH THK PAD SIZE 1 PAD HOLE(S) PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 2-5/8 INCH OVERALL LENGTH
  • 1-1/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 300 MCM CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • T-17 DIE INDEX
  • 1 INCH L X 1-3/16 INCH W X 5/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU030S7
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1592-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers