Penn-Union Corp. Substation Tee Connector ABRRE050

Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-5/16 INCH L X 1-3/4 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE DIAMETER 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABRRE MODEL
Datasheet
Description
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-5/16 INCH L X 1-3/4 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE DIAMETER 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABRRE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABRRE050 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABRRE050
Substation Tee Connector ABRRE050
CABLE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 4-5/16 INCH L X 1-3/4 INCH W SIZE 3/8 INCH DIA BOLT SIZE 0.815 TO 1.631 INCH WIRE DIAMETER 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABRRE MODEL
  • CABLE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 4-5/16 INCH L X 1-3/4 INCH W SIZE
  • 3/8 INCH DIA BOLT SIZE
  • 0.815 TO 1.631 INCH WIRE DIAMETER
  • 1/0 AWG SOLID TO 500 MCM MAIN TUBE/CONDUCTOR SIZE
  • 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE
  • ABRRE MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABRRE050
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1633-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
Insulated Ferrules - 2208.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details