Penn-Union Corp. Compression Cable Lug BLU040DFL

Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4-3/4 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-19/T-470 DIE INDEX 2-7/8 INCH L X 1-13/32 INCH W X 3/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4-3/4 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-19/T-470 DIE INDEX 2-7/8 INCH L X 1-13/32 INCH W X 3/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU040DFL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU040DFL
Compression Cable Lug BLU040DFL
SEAMLESS TIN PLATED COPPER MATERIAL BLUE COLOR 4-3/4 INCH OVERALL LENGTH 1-3/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-19/T-470 DIE INDEX 2-7/8 INCH L X 1-13/32 INCH W X 3/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 4-3/4 INCH OVERALL LENGTH
  • 1-3/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 400 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-19/T-470 DIE INDEX
  • 2-7/8 INCH L X 1-13/32 INCH W X 3/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU040DFL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details