Penn-Union Corp. Compression Cable Lug BBLU2D2TC14

Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 33 (T AND B), B-10 (BURNDY), T-10 DIE INDEX 1-15/32 INCH L X 5/8 INCH W PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.292 INCH BBLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 33 (T AND B), B-10 (BURNDY), T-10 DIE INDEX 1-15/32 INCH L X 5/8 INCH W PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.292 INCH BBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU2D2TC14 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU2D2TC14
Compression Cable Lug BBLU2D2TC14
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 3 INCH OVERALL LENGTH 1-1/4 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 2 AWG STRANDED CONDUCTOR SIZE 5/16 INCH STUD SIZE 33 (T AND B), B-10 (BURNDY), T-10 DIE INDEX 1-15/32 INCH L X 5/8 INCH W PAD SIZE 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LONG BARREL TYPE PENN-CRIMPS[R] BRAND WIRE DIAMETER 0.292 INCH BBLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 3 INCH OVERALL LENGTH
  • 1-1/4 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 33 (T AND B), B-10 (BURNDY), T-10 DIE INDEX
  • 1-15/32 INCH L X 5/8 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WIRE DIAMETER 0.292 INCH
  • BBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU2D2TC14
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Turret Connectors - 36-1557-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Insulated Ferrules - 2620.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details