Penn-Union Corp. Splice Connector BCUA1/0

Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL TAN COLOR 2-1/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 1/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 19/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.375 INCH
Datasheet
Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL TAN COLOR 2-1/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 1/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 19/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.375 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA1/0 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA1/0
Splice Connector BCUA1/0
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL TAN COLOR 2-1/8 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 1/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 19/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.375 INCH
  • 1-PIECE TYPE
  • TIN PLATED ALUMINUM MATERIAL
  • TAN COLOR
  • 2-1/8 INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 1/0 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE
  • 19/32 INCH BARREL OUTER DIAMETER
  • ROHS COMPLIANT
  • WIRE DIAMETER 0.375 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA1/0
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Insulated Ferrules - 2213.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details