Penn-Union Corp. Splice Connector BCUA040

Description
TIN PLATED ALUMINUM MATERIAL GREEN COLOR 3-3/4 INCH 3.75 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 400 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-3/16 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL GREEN COLOR 3-3/4 INCH 3.75 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 400 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-3/16 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA040 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA040
Splice Connector BCUA040
TIN PLATED ALUMINUM MATERIAL GREEN COLOR 3-3/4 INCH 3.75 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 400 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE 1-3/16 INCH BARREL OUTER DIAMETER PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCUA MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • GREEN COLOR
  • 3-3/4 INCH
  • 3.75 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 400 MCM (ALUMINUM/COPPER) CONDUCTOR SIZE
  • 1-3/16 INCH BARREL OUTER DIAMETER
  • PENN-CRIMPS. BRAND
  • SUITABLE 0 TO 35 KV WHEN TAPPED
  • LENGTH IN INCH - UOM IN
  • BCUA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA040
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
1/2A Battery Holder, Solder Lug - 1105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Steel
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details