Penn-Union Corp. Compression Cable Lug BLU100SFL

Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4-7/8 INCH OVERALL LENGTH 1-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1-7/8 INCH L X 2-3/16 INCH W X 21/64 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4-7/8 INCH OVERALL LENGTH 1-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1-7/8 INCH L X 2-3/16 INCH W X 21/64 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU100SFL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU100SFL
Compression Cable Lug BLU100SFL
SEAMLESS TIN PLATED COPPER MATERIAL WHITE COLOR 4-7/8 INCH OVERALL LENGTH 1-7/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 1-7/8 INCH L X 2-3/16 INCH W X 21/64 INCH THK PAD SIZE 1 PAD HOLE(S) BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • 4-7/8 INCH OVERALL LENGTH
  • 1-7/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 1000 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 1-7/8 INCH L X 2-3/16 INCH W X 21/64 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU100SFL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details