Penn-Union Corp. Splice Connector B7B

Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.66 INCH .66 LENGTH IN INCH UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet
Description
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.66 INCH .66 LENGTH IN INCH UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B7B - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B7B
Splice Connector B7B
BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 0.66 INCH .66 LENGTH IN INCH UL, CSA APPROVAL 16 TO 14 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
  • BUTT TYPE
  • ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 0.66 INCH
  • .66 LENGTH IN INCH
  • UL, CSA APPROVAL
  • 16 TO 14 AWG (COPPER) CONDUCTOR SIZE
  • NON INSULATED INSULATION TYPE
  • 0.09 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
  • B MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B7B
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2395.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details
Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details