Penn-Union Corp. Substation Tee Connector ABR10050

Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 5-9/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE DIAMETER 3/8 TO 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet
Description
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 5-9/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE DIAMETER 3/8 TO 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tee Connector - ABR10050 - Penn-Union Corp.
Edinboro, PA, USA
Substation Tee Connector
ABR10050
Substation Tee Connector ABR10050
TUBE TO CABLE TYPE COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL 5-9/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 0.325 TO 0.815 INCH WIRE DIAMETER 3/8 TO 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE ABR MODEL
  • TUBE TO CABLE TYPE
  • COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
  • 5-9/16 INCH L X 2-1/4 INCH W SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 0.325 TO 0.815 INCH WIRE DIAMETER
  • 3/8 TO 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • 1/0 AWG SOLID TO 500 MCM TAP TUBE/CONDUCTOR SIZE
  • ABR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number ABR10050
Product Name Substation Tee Connector
Terminal Type Substation Tee Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminal, Pin, Through Hole, White; Product Range Keystone - 60M5705 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
Un-insulated Ferrules - 2792.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 4/0
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details