Penn-Union Corp. Splice Connector B9B

Description
BUTT TYPE NICKEL PLATED STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 900 DEG F TEMPERATURE RATING 16 TO 14 AWG (COPPER) CONDUCTOR SIZE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN
Datasheet
Description
BUTT TYPE NICKEL PLATED STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 900 DEG F TEMPERATURE RATING 16 TO 14 AWG (COPPER) CONDUCTOR SIZE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - B9B - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
B9B
Splice Connector B9B
BUTT TYPE NICKEL PLATED STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 900 DEG F TEMPERATURE RATING 16 TO 14 AWG (COPPER) CONDUCTOR SIZE 0.09 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN
  • BUTT TYPE
  • NICKEL PLATED STEEL MATERIAL
  • 0.57 INCH
  • .57 LENGTH IN INCH
  • 900 DEG F TEMPERATURE RATING
  • 16 TO 14 AWG (COPPER) CONDUCTOR SIZE
  • 0.09 INCH BARREL INNER DIAMETER
  • PENN-CRIMPS. BRAND
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number B9B
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1008-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details