Penn-Union Corp. Splice Connector BCUA1

Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL GOLD COLOR 1-15/16 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 1 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 17/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.332 INCH
Datasheet
Description
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL GOLD COLOR 1-15/16 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 1 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 17/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.332 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - BCUA1 - Penn-Union Corp.
Edinboro, PA, USA
Splice Connector
BCUA1
Splice Connector BCUA1
1-PIECE TYPE TIN PLATED ALUMINUM MATERIAL GOLD COLOR 1-15/16 INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 1 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE 17/32 INCH BARREL OUTER DIAMETER ROHS COMPLIANT WIRE DIAMETER 0.332 INCH
  • 1-PIECE TYPE
  • TIN PLATED ALUMINUM MATERIAL
  • GOLD COLOR
  • 1-15/16 INCH
  • UL, CSA APPROVAL
  • 5 KV VOLTAGE RATING
  • 1 AWG STRANDED (COPPER/ALUMINUM) CONDUCTOR SIZE
  • 17/32 INCH BARREL OUTER DIAMETER
  • ROHS COMPLIANT
  • WIRE DIAMETER 0.332 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BCUA1
Product Name Splice Connector
Terminal Type Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details