Penn-Union Corp. Compression Cable Lug BLU050DFL

Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 5 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-20/T-299 DIE INDEX 2-7/8 INCH L X 1-17/32 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet
Description
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 5 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-20/T-299 DIE INDEX 2-7/8 INCH L X 1-17/32 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BLU050DFL - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BLU050DFL
Compression Cable Lug BLU050DFL
SEAMLESS TIN PLATED COPPER MATERIAL BROWN COLOR 5 INCH OVERALL LENGTH 1-3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL APPROVAL 35 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE T-20/T-299 DIE INDEX 2-7/8 INCH L X 1-17/32 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING BELLED BARREL TYPE PENN-CRIMPS[R] BRAND WITH INSPECTION WINDOW BLU MODEL
  • SEAMLESS TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • 5 INCH OVERALL LENGTH
  • 1-3/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 35 KV VOLTAGE RATING
  • 500 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • T-20/T-299 DIE INDEX
  • 2-7/8 INCH L X 1-17/32 INCH W X 7/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • BELLED BARREL TYPE
  • PENN-CRIMPS[R] BRAND
  • WITH INSPECTION WINDOW
  • BLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BLU050DFL
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Terminals - Turret Connectors - 36-1511-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Un-Insulated Ferrules - 2219.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details