Penn-Union Corp. Compression Cable Lug BBLU4S

Description
TIN PLATED SEAMLESS COPPER MATERIAL GRAY COLOR 2.06 INCH OVERALL LENGTH 1.09 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 8 (BURNDY), T-8 (PENN-UNION) DIE INDEX 0.69 INCH L X 0.48 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-1/4 INCH
Datasheet
Description
TIN PLATED SEAMLESS COPPER MATERIAL GRAY COLOR 2.06 INCH OVERALL LENGTH 1.09 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 8 (BURNDY), T-8 (PENN-UNION) DIE INDEX 0.69 INCH L X 0.48 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - BBLU4S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
BBLU4S
Compression Cable Lug BBLU4S
TIN PLATED SEAMLESS COPPER MATERIAL GRAY COLOR 2.06 INCH OVERALL LENGTH 1.09 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 8 (BURNDY), T-8 (PENN-UNION) DIE INDEX 0.69 INCH L X 0.48 INCH W X 0.09 INCH THK PAD SIZE 1 PAD HOLE(S) LONG BARREL TYPE ROHS COMPLIANT WIRE STRIP LENGTH 1-1/4 INCH
  • TIN PLATED SEAMLESS COPPER MATERIAL
  • GRAY COLOR
  • 2.06 INCH OVERALL LENGTH
  • 1.09 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 8 (BURNDY), T-8 (PENN-UNION) DIE INDEX
  • 0.69 INCH L X 0.48 INCH W X 0.09 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • ROHS COMPLIANT
  • WIRE STRIP LENGTH 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number BBLU4S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details